Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR FWRD CONV 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5032MTCX-ND | LM5032MTCX | LM5032MTCX |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Fixed; Transistor Driver |