Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 206418-LM5032MTCX/NO
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 200kHz, 600kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Family Name: LM5032
Output Phases: 2
Duty Cycle (Max): 76%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 13 V to 100 V
Alternative Parts (Cross-Reference): MAX5069BAUE+T; MAX5069AAUE+; LM5032MTCX; LM5032MTC;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Medical, Portable Devices
IC REG CTRLR FWRD CONV 16TSSOP
Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR FWRD CONV 16TSSOP
Switching Controllers High Voltage Dual Interleaved Current Mode Controller 16-TSSOP -40 to 125
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-49737-2-ND | 206418-LM5032MTCX/NOPB | LM5032MTCX/NOPB | LM5032MTCX/NOPB | LM5032MTCX/NOPB | LM5032MTCX/NOPB |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5032MTCX/NOPB | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | ||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Forward Converter | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |