Texas Instruments Standard Linear and Logic Pwm Controller, 15V, Tssop-16; Input Voltage Texas Instruments LM5032MTC/NOPB

Description
PWM CONTROLLER, 15V, TSSOP-16; Input Voltage:100V; Output Voltage:300mV; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:15V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 15V, TSSOP-16; Input Voltage:100V; Output Voltage:300mV; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:15V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 15V, Tssop-16; Input Voltage Texas Instruments - 28AH3522 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 15V, Tssop-16; Input Voltage Texas Instruments
28AH3522
Pwm Controller, 15V, Tssop-16; Input Voltage Texas Instruments 28AH3522
PWM CONTROLLER, 15V, TSSOP-16; Input Voltage:100V; Output Voltage:300mV; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:15V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 15V, TSSOP-16; Input Voltage:100V; Output Voltage:300mV; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:15V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH3522
Product Name Pwm Controller, 15V, Tssop-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 15 volts
DC Input 8 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details