Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
Manufacturer: National Semiconductor
Category: Integrated Circuits (ICs) -Power Management (PMIC) DC DC Switching Controllers
Package: Bulk
Package / Case: 10-WDFN Exposed Pad
Supplier Device Package: 10-WSON (4x4)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C (TA)
Control Features: Frequency Control, Soft Start
Clock Sync: No
Frequency - Switching: 200kHz, 600kHz
IC REG CTRLR MULT TOPOLOGY 10SON
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
SWITCHING CONTROLLER, CURRENT-MO
SWITCHING CONTROLLER, CURRENT-MO
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5030SDTR-ND | LM5030SD | LM5030SD | LM5030SD | LM5030SD | |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) -Power Management (PMIC) DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 10-WDFN Exposed Pad | Other; Bulk | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | ||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 kHz | 200 to 600 kHz |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Special Features | Frequency Control, Soft Start | Frequency Control, Soft Start | Multiple Outputs | |||
| Duty Cycle | 50 | 50 | 50 |