Manufacturer: Texas Instruments
Win Source Part Number: 1200245-LM5030MM
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge, Push-Pull
Control Features: Frequency Control, Soft Start
Supply Voltage: 14V ~ 90V
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Duty Cycle (Maximum): 50%
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: LM5030
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 200kHz, 600kHz
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Switching Controllers 100V Push-Pull Current Mode PWM Controller 10-VSSOP -40 to 125
IC REG CTRLR MULT TOP 10MSOP
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
IC REG CTRLR MULT TOP 10MSOP
IC REG CTRLR MULT TOP 10MSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1200245-LM5030MM | LM5030MMTR-ND | LM5030MM | LM5030MM | LM5030MM | LM5030MM | LM5030MM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5030MM | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | Buck; Boost | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | SSOP; Other; 10-TFSOP, 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |||
| Special Features | Multiple Outputs; Frequency Control, Soft Start | Frequency Control, Soft Start | Multiple Outputs | ||||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 kHz |