Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-WQFN (4x5)
IC REG CTRLR FWRD CONV 24WQFN
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-WQFN (4x5)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5027SQX-1/NOPB-ND | LM5027SQX-1/NOPB | LM5027SQX-1/NOPB |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Frequency Control, Ramp, Soft Start | |
| fsw | 200 to 490 kHz | 200 to 490 kHz | 200 to 490 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |