The LM5027ASQ/NOPB is a voltage-mode PWM controller designed for high-speed operation in DC-DC converter applications. It features a maximum input voltage rating of 105V and operates within an input voltage range of 13V to 90V. The controller includes an internal start-up bias regulator and offers programmable line under-voltage lockout with adjustable hysteresis. Key functionalities include a versatile dual-mode over-current protection system, a programmable volt-second limiter, and soft-start capabilities for both the main power switch and synchronous rectifier outputs. The LM5027ASQ/NOPB supports a maximum duty cycle of 70% and features a precise 500mV over-current comparator with current sense leading edge blanking. The device is packaged in a 24-lead WQFN format and is suitable for applications requiring high efficiency and power density, utilizing an active clamp/reset technique. It also provides a programmable oscillator with a maximum frequency of 1 MHz and synchronization capability. The operating temperature range is from -40°C to 125°C, making it suitable for a variety of demanding environments.
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-WQFN (4x5)
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-WQFN (4x5)
IC REG CTRLR FWRD CONV 24WQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-44983-2-ND | LM5027ASQ/NOPB | LM5027ASQ/NOPB |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | |
| fsw | 310 kHz | 310 kHz | 310 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Fixed; Transistor Driver |