The LM5026 is an active clamp current mode PWM controller designed for high-efficiency DC-DC power supplies. It is available in a 16-pin WSON package measuring 5.00 mm × 5.00 mm. The device features a 3-A compound main gate driver and a 0.5-A active clamp driver, with operation supported over an 8 V to 100 V input range. It includes programmable soft-start, cycle-by-cycle current limiting, hiccup mode fault protection, leading edge blanking, and a 1-MHz capable oscillator with sync capability. The controller supports both P-channel and N-channel active clamp switches and provides a precision 5-V reference. Thermal shutdown and adjustable line undervoltage lockout with hysteresis are integrated.
Active Clamp Current Mode PWM Controller 16-WSON
100-V active clamp current mode PWM controller with P or N-channel clamp FET and CS restart timer 16-WSON Product overview: LM5026SD/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5026SD/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LM5026SD/NOPB | 715-LM5026SD/NOPB |
| Product Name | LM5026 Active Clamp Current Mode PWM Controller | N-Channel DC-DC Converter IC |
| Package Type | Other; TSSOP,WSON |