Texas Instruments Standard Linear and Logic Pwm Controller, 1Mhz, Tssop-16; Input Voltage Texas Instruments LM5026MTX/NOPB

Description
PWM CONTROLLER, 1MHZ, TSSOP-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:13V; Supply Voltage Max:100V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 1MHZ, TSSOP-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:13V; Supply Voltage Max:100V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 1Mhz, Tssop-16; Input Voltage Texas Instruments - 28AH3521 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 1Mhz, Tssop-16; Input Voltage Texas Instruments
28AH3521
Pwm Controller, 1Mhz, Tssop-16; Input Voltage Texas Instruments 28AH3521
PWM CONTROLLER, 1MHZ, TSSOP-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:13V; Supply Voltage Max:100V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 1MHZ, TSSOP-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:13V; Supply Voltage Max:100V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH3521
Product Name Pwm Controller, 1Mhz, Tssop-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DION - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details