The LM5026 is a current-mode PWM controller designed for active clamp power converters, featuring a 3-A compound main gate driver and a 0.5-A active clamp driver. It operates from an input voltage range of 8 V to 100 V and includes programmable features such as soft-start, overcurrent protection with hiccup mode, and adjustable deadtime or overlap between outputs. The device supports oscillator synchronization and includes a precision 5-V reference. The LM5026MTX/NOPB variant is packaged in a 16-pin TSSOP with a body size of 4.40 mm × 5.00 mm and is rated for operation from -40°C to 125°C.
Active Clamp Current Mode PWM Controller 16-TSSOP -40 to 125
PWM Controller, 100V, 3A, 1MHz, Non-Isolated, TSSOP Product overview: LM5026MTX/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V, 3A, 1MHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 100V, 3A, 1MHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5026MTX/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LM5026MTX/NOPB | 715-LM5026MTX/NOPB |
| Product Name | LM5026 Active Clamp Current Mode PWM Controller | Isolated 100V 3A 1MHz DC-DC Converter IC |
| Package Type | Other; TSSOP,WSON | Other; TSSOP |