Manufacturer: Texas Instruments
Win Source Part Number: 206417-LM5026MT/NOPB
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 200kHz to 590kHz
Control Features: Dead Time Control, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 70%, 80%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 15 V
Alternative Parts (Cross-Reference): SC4810BITSTRT; UCC28220PWRG4; UCC2808APW-2;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Switching Controllers Current Mode Active Reset
IC REG CTRLR FWRD CONV 16TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 206417-LM5026MT/NOPB | LM5026MT/NOPB-ND | LM5026MT/NOPB | LM5026MT/NOPB | LM5026MT/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5026MT/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Forward Converter | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 16-TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control, Reset, Soft Start | Dead Time Control, Frequency Control, Reset, Soft Start |