Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1200234-LM5025MTCX
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start
Supply Voltage: 8V ~ 15V
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Duty Cycle (Maximum): 80%
Alternative Parts (Cross-Reference): NCP1562BDBR2G; SG3524P; LM5025MTCX; LM5025MTC;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: LM5025
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 200kHz ~ 580kHz
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR FWRD CONV 16TSSOP
IC REG CTRLR FWRD CONV 16TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5025MTCXTR-ND | 1200234-LM5025MTCX | LM5025MTCX | LM5025MTCX | LM5025MTCX |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5025MTCX | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | |
| fsw | 200 to 580 kHz | 200 to 580 kHz | 200 to 580 kHz | 200 to 580 kHz | 200 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Forward Converter | Buck; Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |