The LM5025 is a voltage mode PWM controller designed for active clamp PWM applications in server, telecom, and automotive power supplies. It is available in a 16-pin TSSOP package measuring 5.00 mm by 4.40 mm, with an operating temperature range of -40 °C to 125 °C. The device features a 3-A peak main gate driver and a 1.25-A peak active clamp driver, with an input voltage range of 13 V to 90 V, an oscillator frequency up to 1 MHz, and built-in thermal shutdown. It includes programmable soft-start, line undervoltage lockout with adjustable hysteresis, leading edge blanking, and synchronized oscillator capabilities.
Active Clamp Voltage Mode PWM Controller 16-TSSOP -40 to 125
90V active clamp voltage mode PWM controller with P or N-channel clamp FET and 0.25V CS threshold 16-TSSOP -40 to 125 Product overview: LM5025MTCX/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90V, 0.25V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, 90V, 0.25V, TSSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5025MTCX/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LM5025MTCX/NOPB | 715-LM5025MTCX/NOPB |
| Product Name | LM5025 Active Clamp Voltage Mode PWM Controller | N-Channel 90V 0.25V TSSOP DC-DC Converter IC |
| Package Type | Other; TSSOP,WSON | Other; TSSOP |