The LM5025 is a voltage mode PWM controller designed for active clamp converter topologies, providing dual gate drive outputs for main and active clamp switches with 3-A peak sink current for the main output and 1.25-A peak sink current for the clamp output. It operates from an input voltage range of 13 V to 90 V and includes programmable soft-start, line undervoltage lockout with adjustable hysteresis, leading edge blanking, and thermal shutdown. The device supports oscillator frequencies up to 1 MHz and features a precision 5-V reference. The LM5025MTC/NOPB variant is packaged in a 16-pin TSSOP with a nominal body size of 5.00 mm × 4.40 mm and operates over a temperature range of -40°C to 125°C.
Active Clamp Voltage Mode PWM Controller 16-TSSOP -40 to 125
90V PWM Controller, 1MHz, 80% Duty Cycle, TSSOP Product overview: LM5025MTC/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 1MHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 90V, 1MHz, TSSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5025MTC/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LM5025MTC/NOPB | 715-LM5025MTC/NOPB |
| Product Name | LM5025 Active Clamp Voltage Mode PWM Controller | 90V 1MHz TSSOP DC-DC Converter IC |
| Package Type | Other; TSSOP,WSON | Other; TSSOP |