Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Switching Controllers 100V Forward Active Clamp
IC REG CTRLR FWRD CONV 16TSSOP
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-50621-ND | LM5025MTC/NOPB | LM5025MTC/NOPB | LM5025MTC/NOPB |
| Product Name | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| fsw | 200 to 580 kHz | 200 to 580 kHz | 200 to 580 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Special Features | Dead Time Control, Frequency Control, Ramp, Soft Start |