Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5025CMTCX LM5025CMTCX

Description
Manufacturer: Texas Instruments Win Source Part Number: 081156-LM5025CMTCX Packaging: Reel - TR Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 200kHz to 580kHz Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 91% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 8 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081156-LM5025CMTCX Packaging: Reel - TR Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 200kHz to 580kHz Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 91% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 8 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5025CMTCX - 081156-LM5025CMTCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5025CMTCX
081156-LM5025CMTCX
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5025CMTCX 081156-LM5025CMTCX
Manufacturer: Texas Instruments Win Source Part Number: 081156-LM5025CMTCX Packaging: Reel - TR Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 200kHz to 580kHz Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 91% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 8 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081156-LM5025CMTCX
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 200kHz to 580kHz
Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 91%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - LM5025CMTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5025CMTCX
DC DC Switching Controllers LM5025CMTCX
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 081156-LM5025CMTCX LM5025CMTCX
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5025CMTCX DC DC Switching Controllers
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 16-TSSOP SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Maturity; Active Active
Special Features Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control, Ramp, Soft Start
Unlock Full Specs
to access all available technical data