Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 134282-LM5025CMTCE/N
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 200kHz to 580kHz
Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 91%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR FWRD CONV 16TSSOP
IC REG CTRLR FWRD CONV 16TSSOP
Switching Controllers Active Clamp Voltage Mode PWM Controller 16-TSSOP -40 to 125
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5025CMTCE/NOPBCT-ND | 134282-LM5025CMTCE/NOPB | LM5025CMTCE/NOPB | LM5025CMTCE/NOPB | LM5025CMTCE/NOPB | LM5025CMTCE/NOPB |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5025CMTCE/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | ||
| fsw | 200 to 580 kHz | 200 to 580 kHz | 200 to 580 kHz | 200 kHz | 200 to 580 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Forward Converter | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |