Manufacturer: Texas Instruments
Win Source Part Number: 071498-LM5025BSDX
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 200kHz to 400kHz
Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 71%, 73%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-WSON (5x5)
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC REG CTRLR FWRD CONV 16WSON
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-WSON (5x5)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 071498-LM5025BSDX | LM5025BSDX | LM5025BSDX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5025BSDX | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Forward Converter | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | Other; 16-WSON (5x5) | Other; 16-WFDFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control, Ramp, Soft Start | Dead Time Control, Frequency Control, Ramp, Soft Start |