Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-WSON (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1200230-LM5025BSD
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start
Supply Voltage: 8V ~ 15V
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-WSON (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-WFDFN Exposed Pad
Duty Cycle (Maximum): 71%, 73%
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LM5025
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 200kHz ~ 400kHz
SWITCHING CONTROLLER, VOLTAGE-MO
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-WSON (5x5)
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-WSON (5x5)
IC REG CTRLR FWRD CONV 16WSON
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5025BSDTR-ND | 1200230-LM5025BSD | LM5025BSD | LM5025BSD | LM5025BSD | LM5025BSD |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5025BSD | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | ||
| fsw | 200 to 400 kHz | 200 to 400 kHz | 200 to 400 kHz | 200 to 400 kHz | 200 to 400 kHz | 200 to 400 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Forward Converter | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Fixed; Transistor Driver |