The LM5025B is an active clamp voltage mode PWM controller designed for high-efficiency power converters using the active clamp technique. It is available in a 16-pin WSON package measuring 5mm × 5mm with an exposed thermal pad. The device operates from an input voltage range of 13V to 100V and features a 3A peak sink current main driver (OUT_A) and a 1.25A peak sink current active clamp driver (OUT_B). Maximum duty cycle is limited to less than 75%, and it includes programmable soft-start, line under-voltage lockout with adjustable hysteresis, and thermal shutdown. The oscillator supports frequencies up to 1MHz and offers up/down sync capability. The device is rated for operation from -40°C to 125°C.
Active Clamp Voltage Mode PWM Controller 16-WSON -40 to 125
90V active clamp voltage mode PWM controller with P or N-channel clamp FET and 75% max duty cycle 16-WSON -40 to 125 Product overview: LM5025BSD/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, 90V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5025BSD/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LM5025BSD/NOPB | 715-LM5025BSD/NOPB |
| Product Name | LM5025B Active Clamp Voltage Mode PWM Controller | N-Channel 90V DC-DC Converter IC |
| Package Type | Other; TSSOP,WSON |