Texas Instruments High-Performance Analog DC DC Switching Controllers LM5025BMTCX/NOPB

Description
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Request a Quote Datasheet
Description
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-38138-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-38138-2-ND
DC DC Switching Controllers 296-38138-2-ND
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5025BMTCX/NOPB - 116637-LM5025BMTCX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5025BMTCX/NOPB
116637-LM5025BMTCX/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5025BMTCX/NOPB 116637-LM5025BMTCX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 116637-LM5025BMTCX/N OPB Packaging: Reel - TR Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 200kHz to 400kHz Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 71%, 73% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116637-LM5025BMTCX/NOPB
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 200kHz to 400kHz
Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 71%, 73%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - LM5025BMTCX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM5025BMTCX/NOPB
PMIC - Voltage Regulators - DC DC Switching Controllers LM5025BMTCX/NOPB
IC REG CTRLR FWRD CONV 16TSSOP

IC REG CTRLR FWRD CONV 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
LM5025BMTCX/NOPB
Switching Controllers LM5025BMTCX/NOPB
Switching Controllers Active Clamp Voltage Mode PWM Controller 16-TSSOP -40 to 125

Switching Controllers Active Clamp Voltage Mode PWM Controller 16-TSSOP -40 to 125

Buy Now Datasheet
DC DC Switching Controllers - LM5025BMTCX/NOPB - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
LM5025BMTCX/NOPB
DC DC Switching Controllers LM5025BMTCX/NOPB
IC REG CTRLR FWRD CONV 16TSSOP

IC REG CTRLR FWRD CONV 16TSSOP

Supplier's Site Datasheet
IC REG CTRLR FWRD CONV 16TSSOP - 815-LM5025BMTCX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR FWRD CONV 16TSSOP
815-LM5025BMTCX/NOPB
IC REG CTRLR FWRD CONV 16TSSOP 815-LM5025BMTCX/NOPB
IC REG CTRLR FWRD CONV 16TSSOP

IC REG CTRLR FWRD CONV 16TSSOP

Supplier's Site
DC DC Switching Controllers - LM5025BMTCX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5025BMTCX/NOPB
DC DC Switching Controllers LM5025BMTCX/NOPB
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 296-38138-2-ND 116637-LM5025BMTCX/NOPB LM5025BMTCX/NOPB LM5025BMTCX/NOPB LM5025BMTCX/NOPB 815-LM5025BMTCX/NOPB LM5025BMTCX/NOPB
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5025BMTCX/NOPB PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers IC REG CTRLR FWRD CONV 16TSSOP DC DC Switching Controllers
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
fsw 200 to 400 kHz 200 to 400 kHz 200 to 400 kHz 200 kHz 200 to 400 kHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Forward Converter Buck; Boost
Output Voltage Type Transistor Driver Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data