Manufacturer: Texas Instruments
Win Source Part Number: 779298-LM5022QDGSTQ1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, SEPIC
Frequency - Switching: 200kHz ~ 2.24MHz
Control Features: Frequency Control, Soft Start
Supply Voltage: 6 V ~ 60 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LM5022-Q1
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): LM5022QDGSRQ1;
Introduction Date: April 27, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
IC REG CTRLR BOOST/SEPIC 10VSSOP
Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
IC REG CTRLR BOOST/SEPIC 10VSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 779298-LM5022QDGSTQ1 | 296-43947-1-ND | LM5022QDGSTQ1 | LM5022QDGSTQ1 | LM5022QDGSTQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5022QDGSTQ1 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost; Boost, SEPIC | Boost | Buck; Boost | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Frequency Control, Soft Start | |||
| fsw | 200 to 2240 kHz | 200 to 2240 kHz | 200 to 2240 kHz | 200 to 2240 kHz | 200 kHz |