Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5022MMX LM5022MMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 089709-LM5022MMX Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, SEPIC Frequency - Switching: 200kHz to 990kHz Control Features: Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 7.5 V to 14 V Alternative Parts (Cross-Reference): LM5022MM; LM5022MM/NOPB; LM5022MMX/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 089709-LM5022MMX Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, SEPIC Frequency - Switching: 200kHz to 990kHz Control Features: Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 7.5 V to 14 V Alternative Parts (Cross-Reference): LM5022MM; LM5022MM/NOPB; LM5022MMX/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5022MMX - 089709-LM5022MMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5022MMX
089709-LM5022MMX
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5022MMX 089709-LM5022MMX
Manufacturer: Texas Instruments Win Source Part Number: 089709-LM5022MMX Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, SEPIC Frequency - Switching: 200kHz to 990kHz Control Features: Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 7.5 V to 14 V Alternative Parts (Cross-Reference): LM5022MM; LM5022MM/NOPB; LM5022MMX/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 089709-LM5022MMX
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, SEPIC
Frequency - Switching: 200kHz to 990kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 7.5 V to 14 V
Alternative Parts (Cross-Reference): LM5022MM; LM5022MM/NOPB; LM5022MMX/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
DC DC Switching Controllers - LM5022MMX-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LM5022MMX-ND
DC DC Switching Controllers LM5022MMX-ND
Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP

Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - LM5022MMX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM5022MMX
PMIC - Voltage Regulators - DC DC Switching Controllers LM5022MMX
IC REG CTRLR BOOST/SEPIC 10MSOP

IC REG CTRLR BOOST/SEPIC 10MSOP

Supplier's Site Datasheet
DC DC Switching Controllers - LM5022MMX - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
LM5022MMX
DC DC Switching Controllers LM5022MMX
IC REG CTRLR BOOST/SEPIC 10MSOP

IC REG CTRLR BOOST/SEPIC 10MSOP

Supplier's Site Datasheet
DC DC Switching Controllers - LM5022MMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5022MMX
DC DC Switching Controllers LM5022MMX
Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP

Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 089709-LM5022MMX LM5022MMX-ND LM5022MMX LM5022MMX LM5022MMX
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5022MMX DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, SEPIC Boost Buck; Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 10-VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3000ARU-REEL - Lingto Electronic Limited
Specs
Configuration / Function Boost
IOUT 1.5 amps
fsw 400 kHz
View Details
Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 50 to 609 kHz
Duty Cycle 50
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 7513005P - RS Components, Ltd.
Specs
IOUT 1.2 amps
Efficiency 90 %
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details