MOSFET DRIVER, LOW-SIDE, 1A, VSSOP-10; Driver Configuration:Low Side; Peak Output Current:1A; Supply Voltage Min:6V; Supply Voltage Max:60V; Driver Case Style:VSSOP; No. of Pins:10Pins; Input Delay:18ns; Output Delay:15ns; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 28AH3519 |
| Product Name | Mosfet Driver, Low-Side, 1A, Vssop-10; Driver Configuration Texas Instruments |
| Driver Type | Low-side |