8-30V, Current Mode AC-DC PWM Boost Controller 8-VSSOP -40 to 125
AC-DC Current Mode PWM Controller 8-VSSOP -40 to 125 Product overview: LM5021MMX-2 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LM5021MMX-2 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM5021MMX-2 | 748-LM5021MMX-2 |
| Product Name | LM5021 8-30V, Current Mode AC-DC PWM Boost Controller | Power Management IC |
| Configuration / Function | Boost | |
| Package Type | Other; PDIP,VSSOP | Other; MSOP |
| Special Features | Frequency Synchronization | |
| VIN | 8 to 30 volts | |
| fsw | 150 to 1000 kHz |