0.7A SWITCHING CONTROLLER, 560kHz SWITCHING FREQ-MAX, PDSO8, MSOP-8 Product overview: LM5021MM-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7A, 560kHz, MSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.7A, 560kHz, MSOP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LM5021MM-1 can be used for catalog matching and distributor lookup.
IC OFFLINE SW MULT TOP 8VSSOP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-LM5021MM-1 | LM5021MM-1 |
| Product Name | 0.7A 560kHz MSOP Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; VSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |
| Output Voltage | 8.5 volts | |
| IOUT | 0.7000 amps |