Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021MM-1 LM5021MM-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200218-LM5021MM-1 Packaging: Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 20V Duty Cycle: 80% Fault Protection: Current Limiting, Over Load Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8V ~ 30V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: LM5021 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: Up to 1MHz
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200218-LM5021MM-1 Packaging: Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 20V Duty Cycle: 80% Fault Protection: Current Limiting, Over Load Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8V ~ 30V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: LM5021 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: Up to 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021MM-1 - 1200218-LM5021MM-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021MM-1
1200218-LM5021MM-1
PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021MM-1 1200218-LM5021MM-1
Manufacturer: Texas Instruments Win Source Part Number: 1200218-LM5021MM-1 Packaging: Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 20V Duty Cycle: 80% Fault Protection: Current Limiting, Over Load Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8V ~ 30V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: LM5021 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: Up to 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 1200218-LM5021MM-1
Packaging: Reel
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Forward
Voltage - Start Up: 20V
Duty Cycle: 80%
Fault Protection: Current Limiting, Over Load
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 8V ~ 30V
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: LM5021
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 1MHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - LM5021MM-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LM5021MM-1
PMIC - AC DC Converters, Offline Switchers LM5021MM-1
IC OFFLINE SW MULT TOP 8VSSOP

IC OFFLINE SW MULT TOP 8VSSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LM5021MM-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LM5021MM-1
AC DC Converters, Offline Switches LM5021MM-1
Converter Offline Flyback, Forward Topology Up to 1MHz 8-VSSOP

Converter Offline Flyback, Forward Topology Up to 1MHz 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1200218-LM5021MM-1 LM5021MM-1 LM5021MM-1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021MM-1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SSOP; Other; 8-TSSOP, 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR1765G - 068348-ICE2QR1765G - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 49 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BM1Q021FJ-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers