The LM5020SDX-2/NOPB is a 100V current-mode PWM controller designed for single-ended primary converter topologies, housed in a WSON-10 package measuring 4mm × 4mm. It features an 80% maximum duty cycle limit, a 1A peak gate driver, cycle-by-cycle over-current protection, leading-edge blanking, and thermal shutdown. The device supports programmable oscillator frequency with synchronization, soft-start, and adjustable line under-voltage lockout with hysteresis. Operating junction temperature ranges from -40°C to +125°C.
13-100V Wide Vin, Current Mode PWM Boost Controller 10-WSON -40 to 125
Win Source Part Number: 1250142-LM5020SDX-2/
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 200kHz ~ 630kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: Yes
Package / Case: 10-WDFN Exposed Pad
Supplier Device Package: 10-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 8V ~ 15V
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM5020
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
Switching Controllers 13-100V Wide Vin, Current Mode PWM Boost, Flyback, Sepic Controller 10-WSON -40 to 125
IC REG CTRLR FLYBACK 10WSON
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5020SDX-2/NOPB | 1250142-LM5020SDX-2/NOPB | LM5020SDX-2/NOPB-ND | LM5020SDX-2/NOPB | LM5020SDX-2/NOPB | LM5020SDX-2/NOPB |
| Product Name | LM5020 13-100V Wide Vin, Current Mode PWM Boost Controller | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost; Buck-Boost | Flyback | ||||
| Package Type | Other; VSSOP,WSON | Other; Tape & Reel (TR) | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Pre-Bias Start-Up | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Frequency Control, Soft Start | |||
| Output Voltage | 1.25 to ? volts | |||||
| VIN | 13 to 100 volts | 8 to 15 volts |