The LM5020SD-1/NOPB is a 100V current-mode PWM controller in a 10-pin WSON package measuring 4mm x 4mm, designed for single-ended primary converter topologies with cycle-by-cycle over-current protection, programmable soft-start, and a maximum duty cycle of 80%. It operates over a junction temperature range of -40°C to 125°C with an input voltage range of 13V to 90V and includes integrated startup regulator, error amplifier, precision reference, and thermal shutdown. The device supports oscillator frequencies up to 1MHz and features current sense leading-edge blanking and slope compensation.
13-100V Wide Vin, Current Mode PWM Boost Controller 10-WSON -40 to 125
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 019365-LM5020SD-1/NO
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 200kHz to 630kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-WSON (4x4)
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Switching Controllers 100V Current Mode PWM Controller
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
IC REG CTRLR FLYBACK 10WSON
IC REG CTRLR FLYBACK 10WSON
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5020SD-1/NOPB | LM5020SD-1/NOPBDKR-ND | 019365-LM5020SD-1/NOPB | LM5020SD-1/NOPB | LM5020SD-1/NOPB | LM5020SD-1/NOPB | LM5020SD-1/NOPB |
| Product Name | LM5020 13-100V Wide Vin, Current Mode PWM Boost Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5020SD-1/NOPB | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost; Buck-Boost | Flyback | Buck; Boost | ||||
| Package Type | Other; VSSOP,WSON | Other; 10-WDFN Exposed Pad | Other; 10-WSON (4x4) | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Pre-Bias Start-Up | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Frequency Control, Soft Start | ||||
| Output Voltage | 1.25 to ? volts | ||||||
| VIN | 13 to 100 volts | 8 to 15 volts | 8 to 15 volts |