Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
IC REG CTRLR FLYBACK 10MSOP
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
IC REG CTRLR FLYBACK 10MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM5020MM-2TR-ND | LM5020MM-2 | LM5020MM-2 | 815-LM5020MM-2 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR FLYBACK 10MSOP |
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | |
| fsw | 200 to 630 kHz | 200 to 630 kHz | 200 to 630 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Special Features | Frequency Control, Soft Start | |||
| Duty Cycle | 50 | 50 |