13-100V Wide Vin, Current Mode PWM Boost Controller 10-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 125707-LM5020MM-2/NO
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 200kHz to 630kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
IC REG CTRLR FLYBACK 10MSOP
IC REG CTRLR FLYBACK 10MSOP
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5020MM-2/NOPB | 125707-LM5020MM-2/NOPB | 296-35576-6-ND | LM5020MM-2/NOPB | LM5020MM-2/NOPB | LM5020MM-2/NOPB |
| Product Name | LM5020 13-100V Wide Vin, Current Mode PWM Boost Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5020MM-2/NOPB | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost; Buck-Boost | Flyback | Buck; Boost | |||
| Package Type | Other; VSSOP,WSON | SSOP; Other; 10-VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Enable,Frequency Synchronization,Pre-Bias Start-Up | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Frequency Control, Soft Start | |||
| Output Voltage | 1.25 to ? volts | |||||
| VIN | 13 to 100 volts | 8 to 15 volts | 8 to 15 volts |