13-100V Wide Vin, Current Mode PWM Boost Controller 10-VSSOP -40 to 125
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
IC REG CTRLR FLYBACK 10MSOP
Switching Controllers 13-100V Wide Vin, Current Mode PWM Boost, Flyback, Sepic Controller 10-VSSOP -40 to 125
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5020MM-1 | LM5020MM-1TR-ND | LM5020MM-1 | LM5020MM-1 | LM5020MM-1 |
| Product Name | LM5020 13-100V Wide Vin, Current Mode PWM Boost Controller | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck; Boost; Buck-Boost | ||||
| Package Type | Other; VSSOP,WSON | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable,Frequency Synchronization,Pre-Bias Start-Up | Frequency Control, Soft Start | |||
| Output Voltage | 1.25 to ? volts | ||||
| VIN | 13 to 100 volts | 8 to 15 volts |