7.5-100V Wide Vin, 100mA Constant On-Time Synchronous Buck Regulator 8-WSON
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 923237-LM5019SD/NOPB
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM5019
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM5019SD/NOPBCT, LM5019SDNOPB, LM5019SD/NOPBDKR, LM5019SD/NOPBTR
IC REG BUCK ADJ 100MA 8WSON
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 100MA 8LLP
IC REG BUCK ADJ 100MA 8LLP
Switching Voltage Regulators 100V,100mA COT Sync Buck Reg
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5019SD/NOPB | LM5019SD/NOPBCT-ND | 923237-LM5019SD/NOPB | LM5019SD/NOPB | LM5019SD/NOPB | LM5019SD/NOPB | LM5019SD/NOPB | LM5019SD/NOPB |
| Product Name | LM5019 7.5-100V Wide Vin, 100mA Constant On-Time Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5019SD/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; SO PowerPAD,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WSON (4x4) | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Adjustable UVLO,Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 1.25 to 90 volts | 1.23 to 90 volts | 1.23 volts | 1.23 to 90 volts | 1.23 volts |