7.5-100V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator 8-WSON
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 810836-LM5018SDX/NOP
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Adj to 1MHz
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Voltage - Input (Min): 7.5V
Voltage - Output (Min/Fixed): 1.225V
Synchronous Rectifier: Yes
Supplier Device Package: 8-LLP-EP (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 100V
Maximum Output Voltage: 90V
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Part Number Series: LM5018
IC REG BUCK ADJ 300MA 8LLP
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-WDFN Exposed Pad
Switching Voltage Regulators 100V,300mA COT Sync Buck Reg
IC REG BUCK ADJ 300MA 8LLP
IC REG BUCK ADJ 300MA 8WSON
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5018SDX/NOPB | LM5018SDX/NOPB-ND | 810836-LM5018SDX/NOPB | LM5018SDX/NOPB | LM5018SDX/NOPB | LM5018SDX/NOPB | LM5018SDX/NOPB | LM5018SDX/NOPB |
| Product Name | LM5018 7.5-100V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5018SDX/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SO PowerPAD,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Adjustable UVLO,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.25 to 90 volts | 1.23 to 90 volts | 90 volts | 1.23 to 90 volts | 1.23 volts | 1.23 volts |