The LM5018MR/NOPB is a 100-V, 300-mA synchronous buck regulator with integrated high-side and low-side MOSFETs, designed for applications such as smart power meters, telecommunications, and isolated bias supplies. It operates from a 7.5-V to 100-V input range and delivers an adjustable output voltage down to 1.225 V using a constant on-time control scheme that requires no loop compensation. The device is housed in an SO PowerPAD-8 package measuring 4.89 mm × 3.90 mm, with an exposed pad connected to ground for thermal performance. It features adjustable undervoltage lockout, thermal shutdown, intelligent peak current limit, and operates at frequencies up to 1 MHz. The regulator includes an internal 7.6-V bias supply and supports remote shutdown.
7.5-100V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator 8-SO PowerPAD
Manufacturer: Texas Instruments
Win Source Part Number: 1054740-LM5018MR/NOP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Adj to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 100V
Nominal Output Voltage (Min/Fixed): 1.225V
Maximum Output Voltage: 90V
Minimum Input Voltage: 7.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 300MA 8SOPWR
IC REG BUCK ADJ 300MA 8SOPWR
IC REG BUCK ADJ 300MA 8SOPWR
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-PowerSOIC (0.154", 3.90mm Width)
Switching Voltage Regulators 100V,300mA COT Sync Buck Reg
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5018MR/NOPB | 1054740-LM5018MR/NOPB | LM5018MR/NOPB-ND | LM5018MR/NOPB | LM5018MR/NOPB | LM5018MR/NOPB | LM5018MR/NOPB | LM5018MR/NOPB |
| Product Name | LM5018 7.5-100V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5018MR/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SO PowerPAD,WSON | Other; 8-SO PowerPad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification; Adjustable UVLO,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.25 to 90 volts | 1.23 volts | 1.23 to 90 volts | 1.23 volts | 1.23 volts | 1.23 to 90 volts |