IC REG BUCK ADJ 600MA 8WSON
IC REGULATOR SMD
Buck, Flyback Switching Regulator IC Positive Adjustable 1.225V 1 Output 600mA 8-WDFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5017SDE/NOPB | LM5017SDE/NOPB | LM5017SDE/NOPB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 1.23 volts | 1.23 to 100 volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |