The LM5017SD/NOPB is a synchronous buck regulator designed for a wide input voltage range of 7.5V to 100V, with a maximum output current of 600mA. It features integrated high-side and low-side MOSFETs, eliminating the need for an external Schottky diode. The device employs a constant on-time control scheme, which simplifies design by removing the need for loop compensation and provides fast transient response. The operating frequency can be adjusted up to 1 MHz, and the output voltage is adjustable down to 1.225V with a precision feedback reference of 2%. Additional features include intelligent peak current limiting, adjustable undervoltage lockout (UVLO), remote shutdown capability, and thermal shutdown protection. The LM5017 is available in two package options: WSON-8 and SO PowerPAD-8, making it suitable for various applications such as industrial programmable logic controllers, smart power meters, and telecom biasing. This regulator is particularly advantageous for designs requiring high step-down ratios and robust performance under varying input conditions.
7.5-100V Wide Vin, 600mA Constant On-Time Synchronous Buck Regulator 8-WSON
Manufacturer: Texas Instruments
Win Source Part Number: 810868-LM5017SD/NOPB
Packaging: Reel
Mounting Style: SMD
Current - Output: 600mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Adj to 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 7.5V
Voltage - Output (Min/Fixed): 1.225V
Synchronous Rectifier: Yes
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 100V
Maximum Output Voltage: 90V
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: LM5017
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 600mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 600mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 600mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 600mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 600MA 8WSON
Switching Voltage Regulators 100V,600mA Const On Time Sync Buck Reg
IC REG BUCK ADJ 600MA 8WSON
IC REG BUCK ADJ 600MA 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5017SD/NOPB | 810868-LM5017SD/NOPB | 296-LM5017SD/NOPBTR-ND | LM5017SD/NOPB | LM5017SD/NOPB | LM5017SD/NOPB | LM5017SD/NOPB | LM5017SD/NOPB |
| Product Name | LM5017 7.5-100V Wide Vin, 600mA Constant On-Time Synchronous Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5017SD/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SO PowerPAD,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Adjustable UVLO,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.25 to 90 volts | 90 volts | 1.23 to 90 volts | 1.23 to 90 volts | 1.23 volts | 1.23 volts |