Texas Instruments Standard Linear and Logic Ic, Buck Dc-Dc Conv, 1Mhz, Wson-8; Topology Texas Instruments LM5017SD/NOPB

Description
IC, BUCK DC-DC CONV, 1MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:100V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:600mA; Output RoHS Compliant: Yes
Description
IC, BUCK DC-DC CONV, 1MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:100V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:600mA; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Buck Dc-Dc Conv, 1Mhz, Wson-8; Topology Texas Instruments - 29AH1139 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck Dc-Dc Conv, 1Mhz, Wson-8; Topology Texas Instruments
29AH1139
Ic, Buck Dc-Dc Conv, 1Mhz, Wson-8; Topology Texas Instruments 29AH1139
IC, BUCK DC-DC CONV, 1MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:100V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:600mA; Output RoHS Compliant: Yes

IC, BUCK DC-DC CONV, 1MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:100V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:600mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH1139
Product Name Ic, Buck Dc-Dc Conv, 1Mhz, Wson-8; Topology Texas Instruments
Input Voltage 7.5 to 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details