Manufacturer: Texas Instruments
Win Source Part Number: 089626-LM5017MRX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Adj to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LM5017
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 100V
Nominal Output Voltage (Min/Fixed): 1.225V
Maximum Output Voltage: 90V
Minimum Input Voltage: 7.5V
Alternative Parts (Cross-Reference): LM5017SDX; LM5017SDE; LM5017SD;
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 089626-LM5017MRX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5017MRX |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-SO PowerPad |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |