Texas Instruments Standard Linear and Logic Voltage Regulator LM5017MR/NOPB

Description
SWITCHING REGULATOR, 0.6A, 1000KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHING REGULATOR, 0.6A, 1000KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 49040981 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
49040981
Voltage Regulator 49040981
SWITCHING REGULATOR, 0.6A, 1000KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, 0.6A, 1000KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dc-Dc Conv, Buck, 1Mhz, Hsop-8; Topology Texas Instruments - 28AH3514 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 1Mhz, Hsop-8; Topology Texas Instruments
28AH3514
Dc-Dc Conv, Buck, 1Mhz, Hsop-8; Topology Texas Instruments 28AH3514
DC-DC CONV, BUCK, 1MHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:100V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:600mA; Output RoHS Compliant: Yes

DC-DC CONV, BUCK, 1MHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:100V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:600mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 49040981 28AH3514
Product Name Voltage Regulator Dc-Dc Conv, Buck, 1Mhz, Hsop-8; Topology Texas Instruments
Input Voltage 7.5 to 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details