4.25-75V, Monolithic Two-Switch Forward DC-DC Regulator 14-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1200205-LM5015MH/NOP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Flyback, Forward Converter
Frequency - Switching: 25kHz ~ 750kHz
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM5015
Output Voltage: 1.26V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-HTSSOP
Output Voltage MAX: 37V
Input Voltage MIN: 4.25V
Voltage Input MAX: 75V
Alternative Parts (Cross-Reference): LM5015MHX; LM5015MH; LM5015MHE;
Introduction Date: November 05, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
"Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable Adjustable 1.26V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable Adjustable 1.26V 1 Output 1A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG FLYBCK FWRD ADJ 14HTSSOP
IC REG FLYBCK FWRD ADJ 14HTSSOP
Switching Voltage Regulators HV 2-Switch Forward Reg
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5015MH/NOPB | 1200205-LM5015MH/NOPB | LM5015MH/NOPB-ND | LM5015MH/NOPB | LM5015MH/NOPB | LM5015MH/NOPB | LM5015MH/NOPB |
| Product Name | LM5015 4.25-75V, Monolithic Two-Switch Forward DC-DC Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5015MH/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; HTSSOP | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.26 to 37 volts | 1.26 volts | 1.26 to 37 volts | 1.26 to 37 volts | 1.26 volts | ||
| IOUT | 1.4 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4.25 to 75 volts | 4.25 volts | 4.25 to 75 volts | 4.25 to 75 volts |