Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LM5013DDAR

Description
IC REG BUCK ADJ 3.5A 8SOPWR
Request a Quote Datasheet
Description
IC REG BUCK ADJ 3.5A 8SOPWR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-LM5013DDARTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM5013DDARTR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM5013DDARTR-ND
IC REG BUCK ADJ 3.5A 8SOPWR

IC REG BUCK ADJ 3.5A 8SOPWR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM5013DDARCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM5013DDARCT-ND
Voltage Regulators - DC DC Switching Regulators 296-LM5013DDARCT-ND
IC REG BUCK ADJ 3.5A 8SOPWR

IC REG BUCK ADJ 3.5A 8SOPWR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM5013DDARDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM5013DDARDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM5013DDARDKR-ND
IC REG BUCK ADJ 3.5A 8SOPWR

IC REG BUCK ADJ 3.5A 8SOPWR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM5013DDAR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM5013DDAR
Voltage Regulators - DC DC Switching Regulators LM5013DDAR
6-V TO 100-V INPUT, 3.5-A NON-SY

6-V TO 100-V INPUT, 3.5-A NON-SY

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM5013DDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM5013DDAR
Voltage Regulators - DC DC Switching Regulators LM5013DDAR
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM5013DDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM5013DDAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM5013DDAR
IC REG BUCK ADJ 3.5A 8SO PWR

IC REG BUCK ADJ 3.5A 8SO PWR

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-LM5013DDARTR-ND LM5013DDAR LM5013DDAR LM5013DDAR
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC
Output Voltage 1.2 to 100 volts 1.2 volts 1.2 to 100 volts 1.2 volts
IOUT 3.5 amps 3.5 amps 3.5 amps 3.5 amps
Unlock Full Specs
to access all available technical data