IC REG BUCK ADJ 2.5A 8SOPWR
IC REG BUCK ADJ 2.5A 8SOPWR
IC REG BUCK ADJ 2.5A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2.5A 8-PowerSOIC (0.154", 3.90mm Width)
6-V TO 100-V INPUT, 2.5-A NON-SY
IC REG BUCK ADJ 2.5A 8SO PWR
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM5012DDARTR-ND | LM5012DDAR | LM5012DDAR | LM5012DDAR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC |
| Output Voltage | 1.2 to 100 volts | 1.2 to 100 volts | 1.2 volts | 1.2 volts |
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |