Texas Instruments LM5010 8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator LM5010SDX/NOPB

Description
8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125
Request a Quote
Description
8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM5010 is a high-voltage, 1-A step-down switching regulator with an input voltage range of 8 V to 75 V and a valley current limit of 1.25 A. It features an integrated N-channel buck switch, an on-chip startup regulator, and a precision 2.5-V feedback reference. The device operates at switching frequencies exceeding 1 MHz and maintains constant operating frequency across load and line variations. It is available in a 10-pin WSON package with a body size of 4.00 mm × 4.00 mm and includes an exposed thermal pad for improved heat dissipation. The part operates over a temperature range of -40 °C to 125 °C, has thermal shutdown protection, and requires no external loop compensation. The LM5010SDX/NOPB is a specific ordering variant of this series with tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The LM5010 is a high-voltage, 1-A step-down switching regulator with an input voltage range of 8 V to 75 V and a valley current limit of 1.25 A. It features an integrated N-channel buck switch, an on-chip startup regulator, and a precision 2.5-V feedback reference. The device operates at switching frequencies exceeding 1 MHz and maintains constant operating frequency across load and line variations. It is available in a 10-pin WSON package with a body size of 4.00 mm × 4.00 mm and includes an exposed thermal pad for improved heat dissipation. The part operates over a temperature range of -40 °C to 125 °C, has thermal shutdown protection, and requires no external loop compensation. The LM5010SDX/NOPB is a specific ordering variant of this series with tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
LM5010 8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator - LM5010SDX/NOPB - Texas Instruments
Dallas, TX, United States
LM5010 8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator
LM5010SDX/NOPB
LM5010 8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator LM5010SDX/NOPB
8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125

8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-44820-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-44820-2-ND
Voltage Regulators - DC DC Switching Regulators 296-44820-2-ND
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-44820-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-44820-1-ND
Voltage Regulators - DC DC Switching Regulators 296-44820-1-ND
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-44820-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-44820-6-ND
Voltage Regulators - DC DC Switching Regulators 296-44820-6-ND
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM5010SDX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM5010SDX/NOPB
Voltage Regulators - DC DC Switching Regulators LM5010SDX/NOPB
IC REG BUCK ADJUSTABLE 1A 10WSON

IC REG BUCK ADJUSTABLE 1A 10WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM5010SDX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM5010SDX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM5010SDX/NOPB
IC REG BUCK ADJ 1A 10WSON

IC REG BUCK ADJ 1A 10WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM5010SDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM5010SDX/NOPB
Voltage Regulators - DC DC Switching Regulators LM5010SDX/NOPB
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM5010SDX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM5010SDX/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM5010SDX/NOPB
IC REG BUCK ADJUSTABLE 1A 10WSON

IC REG BUCK ADJUSTABLE 1A 10WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM5010SDX/NOPB
Switching Voltage Regulators LM5010SDX/NOPB
Switching Voltage Regulators 8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125

Switching Voltage Regulators 8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM5010SDX/NOPB 296-44820-2-ND LM5010SDX/NOPB LM5010SDX/NOPB LM5010SDX/NOPB LM5010SDX/NOPB LM5010SDX/NOPB
Product Name LM5010 8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Package Type Other; HTSSOP,WSON Other; 10-WDFN Exposed Pad Other; 10-WDFN Exposed Pad Other; 10-WDFN Exposed Pad
Special Features Enable
Output Voltage 2.5 to 70 volts 2.5 to 70 volts 2.5 volts 2.5 volts 2.5 to 70 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data