Texas Instruments 1.5A 1000kHz TSSOP Voltage Regulator IC LM5010MHX

Description
1.5A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM5010MHX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1000kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5010MHX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM5010MHX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1000kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5010MHX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 1000kHz TSSOP Voltage Regulator IC
739-LM5010MHX
1.5A 1000kHz TSSOP Voltage Regulator IC 739-LM5010MHX
1.5A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM5010MHX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1000kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5010MHX can be used for catalog matching and distributor lookup.

1.5A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, PDSO14, TSSOP-14 Product overview: LM5010MHX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1000kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5010MHX can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5010MHX - 089286-LM5010MHX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5010MHX
089286-LM5010MHX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5010MHX 089286-LM5010MHX
Manufacturer: Texas Instruments Win Source Part Number: 089286-LM5010MHX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Family Name: LM5010MHX Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-HTSSOP Purpose: Step-Down Maximum Input Voltage: 75V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 70V Minimum Input Voltage: 8V Alternative Parts (Cross-Reference): MAX5035DASA-TG098; MAX5035EUPA+; MAX5035DUSA-TG55; Introduction Date: October 01, 2004 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 089286-LM5010MHX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM5010MHX
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 70V
Minimum Input Voltage: 8V
Alternative Parts (Cross-Reference): MAX5035DASA-TG098; MAX5035EUPA+; MAX5035DUSA-TG55;
Introduction Date: October 01, 2004
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM5010MHX 089286-LM5010MHX
Product Name 1.5A 1000kHz TSSOP Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5010MHX
Package Type Other; TSSOP SSOP; Other; 14-HTSSOP
Output Voltage 70 volts 2.5 volts
IOUT 1 amps 1 amps
VIN 75 volts 75 volts
Efficiency 91 %
Unlock Full Specs
to access all available technical data