DC/DC CONV, BUCK, 1MHZ, HTSSOP-14; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:1A; Output Voltage Min:2.5V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3513 |
| Product Name | Dc/dc Conv, Buck, 1Mhz, Htssop-14; Topology Texas Instruments |
| Input Voltage | 8 to 75 volts |