8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator 14-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 1200200-LM5010MH
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: LM5010
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Switching Frequency: 100kHz ~ 1MHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 75V
SWITCHING REG, VOLTAGE-MODE, 1.5
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-PowerTSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-PowerTSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator 14-HTSSOP -40 to 125
IC REG BUCK ADJ 1A 14HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5010MH | LM5010MH-ND | 1200200-LM5010MH | LM5010MH | LM5010MH | LM5010MH | LM5010MH | LM5010MH |
| Product Name | LM5010 8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Newest Parts - LM5010MH | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Package Type | Other; HTSSOP,WSON | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP Exposed Pad | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Enable | |||||||
| Output Voltage | 2.5 to 70 volts | 2.5 to 70 volts | 70 volts | 2.5 volts | 2.5 to 70 volts | 2.5 to 70 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |