Texas Instruments Standard Linear and Logic Ic, Dc Dc Converter; Topology Texas Instruments LM5010MH/NOPB

Description
IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:1A; Output Voltage Min:2.5V; Output Voltage RoHS Compliant: Yes
Description
IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:1A; Output Voltage Min:2.5V; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc Dc Converter; Topology Texas Instruments - 28AH3512 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc Dc Converter; Topology Texas Instruments
28AH3512
Ic, Dc Dc Converter; Topology Texas Instruments 28AH3512
IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:1A; Output Voltage Min:2.5V; Output Voltage RoHS Compliant: Yes

IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:1A; Output Voltage Min:2.5V; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3512
Product Name Ic, Dc Dc Converter; Topology Texas Instruments
Input Voltage 6 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details