8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator 14-HTSSOP -40 to 125
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 1A 14HTSSOP
IC REG BUCK ADJ 1A 14HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1200201-LM5010MH/NOP
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: LM5010
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Switching Frequency: 100kHz ~ 1MHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 75V
IC REG BUCK ADJ 1A 14HTSSOP
Switching Voltage Regulators Hi Vltg 1A Step Down Switching Reg
DC-DC Converter Step-Down 75V TSSOP14 EP - Power Management ICs - Buck Converters
Delivery on production packaging - Tube. This product is non-returnable.
IC REG BUCK ADJ 1A 14HTSSOP
Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LM5010MH/NOPB | LM5010MH/NOPB | LM5010MH/NOPB | LM5010MH/NOPB-ND | 1200201-LM5010MH/NOPB | LM5010MH/NOPB | LM5010MH/NOPB | 7615974P | LM5010MH/NOPB |
Product Name | LM5010 8-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5010MH/NOPB | Integrated Circuits | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
Configuration / Function | Buck | Buck | Buck | Buck; Buck | Buck | ||||
Package Type | Other; HTSSOP,WSON | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-TSSOP Exposed Pad | SSOP; Other; Tube | Other; TSSOP | ||
Special Features | Enable | ||||||||
Output Voltage | 2.5 to 70 volts | 2.5 to 70 volts | 2.5 volts | 2.5 to 70 volts | 70 volts | 2.5 volts | 2.5 to 70 volts | ||
IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |