The LM5010ASD/NOPB is a high-voltage 1-A step-down switching regulator with a 6-V to 75-V input range and a valley current limit of 1.25 A. It features an integrated 80-V N-channel buck switch, a programmable switching frequency up to 1 MHz, and a 2.5-V ±2% feedback reference. The device is housed in a 10-pin WSON package with dimensions of 4.00 mm × 4.00 mm and includes an exposed thermal pad for improved heat dissipation. It operates over a junction temperature range of -40°C to 150°C and meets AEC-Q100 qualification for automotive applications with Device Temperature Grade 0. The regulator uses a constant on-time control scheme that eliminates the need for loop compensation and provides fast transient response.
6-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 1200199-LM5010ASD/NO
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Part Status: Last Time Buy
Output Current: 1A
Family Name: LM5010A
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (4x4)
Temperature Range - Operating: -40°C ~ 150°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WDFN Exposed Pad
Alternative Parts (Cross-Reference): MAX5033DUSA-T; MAX5035DASA; MAX5035DUSA+TG55;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LM5010
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Switching Frequency: 100kHz ~ 1MHz
Voltage - Input (Minimum): 6V
Voltage - Input (Maximum): 75V
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 10WSON
IC REG BUCK ADJ 1A 10WSON
IC REG BUCK ADJUSTABLE 1A 10WSON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad
Switching Voltage Regulators HI VOLT 1A STEP DOWN SWITCHING REG
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5010ASD/NOPB | 1200199-LM5010ASD/NOPB | 296-LM5010ASD/NOPBDKR-ND | LM5010ASD/NOPB | LM5010ASD/NOPB | LM5010ASD/NOPB | LM5010ASD/NOPB | LM5010ASD/NOPB |
| Product Name | LM5010A 6-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator | Newest Parts - LM5010ASD/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP,WSON | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | |||
| Special Features | Enable | |||||||
| Output Voltage | 2.5 to 70 volts | 70 volts | 2.5 to 70 volts | 2.5 volts | 2.5 volts | 2.5 to 70 volts |